Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076246-74F579SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC COUNTER BINARY 8-BIT 20SOP
BINARY COUNTER
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F579SJ-ND | 076246-74F579SJ | 74F579SJ | 74F579SJ | 74F579SJ |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F579SJ | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN |