onsemi 8-bit 100MHz SOIC Logic IC 74F574SCX

Description
8-Bit D-Type Flip-Flop IC, 100MHz, 3-State, SOIC Product overview: 74F574SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74F574SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop IC, 100MHz, 3-State, SOIC Product overview: 74F574SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74F574SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 100MHz SOIC Logic IC
706-74F574SCX
8-bit 100MHz SOIC Logic IC 706-74F574SCX
8-Bit D-Type Flip-Flop IC, 100MHz, 3-State, SOIC Product overview: 74F574SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74F574SCX can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop IC, 100MHz, 3-State, SOIC Product overview: 74F574SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74F574SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74F574SCX
Product Name 8-bit 100MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
 - 5413J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details