onsemi Logic - Latches 74F573SJ

Description
IC LATCH OCTAL D TYPE 3ST 20SOP
Datasheet
Description
IC LATCH OCTAL D TYPE 3ST 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74F573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F573SJ
Logic - Latches 74F573SJ
IC LATCH OCTAL D TYPE 3ST 20SOP

IC LATCH OCTAL D TYPE 3ST 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F573SJ
Integrated Circuits (ICs) - Logic - Latches 74F573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Latches - 74F573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F573SJ
Latches 74F573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74F573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F573SJ
Latches 74F573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74F573SJ 74F573SJ 74F573SJ
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
Propagation Delay 5.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal D-type transparent latch; 3-state - 74ALVC573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 54FCT373ATDB - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 9.8 ns
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold - 74LVCH162373APAG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers