Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076241-74F573PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5.3ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC LATCH OCTAL D-TYPE 20-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 076241-74F573PC | 74F573PC-ND | 74F573PC | 74F573PC | 74F573PC |
| Product Name | Logic - Logic - Latches - 74F573PC | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 3 mA | 3 mA | 3 mA | ||
| Propagation Delay | 5.3 ns | 5.3 ns | 5.3 ns |