onsemi Counters, Dividers 74F569SJ

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F569SJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20

Supplier's Site Datasheet
Counters, Dividers - 74F569SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F569SJ
Counters, Dividers 74F569SJ
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 20-SOP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 20-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 74F569SJ 74F569SJ
Product Name Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Package Type SOP; SOP20 SOIC; 20-SOIC (0.209\", 5.30mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74161DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - Counters, Dividers - 74HC4040DB,112-NEX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter ICs - 1707956 - RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type So
Logic Family 74hc
View Details