onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F552QC 74F552QC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765308-74F552QC Series: 74F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765308-74F552QC Series: 74F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F552QC - 765308-74F552QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F552QC
765308-74F552QC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F552QC 765308-74F552QC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765308-74F552QC Series: 74F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765308-74F552QC
Series: 74F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 765308-74F552QC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F552QC
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F164ASJX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-bit shift register with output register - 74AHCT594D-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details