onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SPC 74F544SPC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006767-74F544SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006767-74F544SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SPC - 006767-74F544SPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SPC
006767-74F544SPC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SPC 006767-74F544SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006767-74F544SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006767-74F544SPC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 3mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74F544SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74F544SPC
Buffers, Drivers, Receivers, Transceivers 74F544SPC
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet
IC TRANSCEIVER 8BIT BI-DIR 24DIP - 598-74F544SPC - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER 8BIT BI-DIR 24DIP
598-74F544SPC
IC TRANSCEIVER 8BIT BI-DIR 24DIP 598-74F544SPC
IC TRANSCEIVER 8BIT BI-DIR 24DIP

IC TRANSCEIVER 8BIT BI-DIR 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 006767-74F544SPC 74F544SPC 598-74F544SPC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SPC Buffers, Drivers, Receivers, Transceivers IC TRANSCEIVER 8BIT BI-DIR 24DIP
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details