Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132673-74F540SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 5.5V 20SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 132673-74F540SJ | 74F540SJ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F540SJ | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |