onsemi Custom Parts - Custom Parts (0 - A) - 74F538SCX 74F538SCX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179229-74F538SCX Polarity: Non-Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 20 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): 74F538SCX.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179229-74F538SCX Polarity: Non-Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 20 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): 74F538SCX.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74F538SCX - 1179229-74F538SCX - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74F538SCX
1179229-74F538SCX
Custom Parts - Custom Parts (0 - A) - 74F538SCX 1179229-74F538SCX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179229-74F538SCX Polarity: Non-Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 20 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): 74F538SCX.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Number of Input Lines: 1 Number of Output Lines: 8

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179229-74F538SCX
Polarity: Non-Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Pins: 20
High Level Output Current: -3 mA
Number of Outputs: 8
Low Level Output Current: 20 mA
Propagation Delay: 20 ns
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): 74F538SCX.;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Number of Input Lines: 1
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1179229-74F538SCX
Product Name Custom Parts - Custom Parts (0 - A) - 74F538SCX
Unlock Full Specs
to access all available technical data