ONSEMI
74F537SC -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74F537SC
Description
DECIMAL DECODER/DRIVER
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
DECIMAL DECODER/DRIVER
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74F537SC
Supplier's Site
Signal Switches, Multiplexers, Decoders
74F537SC
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
74F537SC |
74F537SC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Signal Switches, Multiplexers, Decoders |
|
Package Type
|
SOIC
|
SOIC; 20-SOIC (0.295\", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V ~ 5.5V
Package Type
SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Features
ESD Protection
Supply Voltage
+6.5
Package Type
SOT109-1 SOT109-1
View Details
4 suppliers
Output Characteristics
3-State
Package Type
DIP; CDIP16
View Details
2 suppliers