onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74F534SCX

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74F534SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F534SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74F534SCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - 74F534SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F534SCX
Logic - Flip Flops 74F534SCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74F534SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F534SCX
Flip Flops 74F534SCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74F534SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F534SCX
Flip Flops 74F534SCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74F534SCX 74F534SCX 74F534SCX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers
Flip Flops - 74HCT109DB,118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers