onsemi Logic - Logic - Comparators - 74F521SJX 74F521SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198127-74F521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198127-74F521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 74F521SJX - 198127-74F521SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74F521SJX
198127-74F521SJX
Logic - Logic - Comparators - 74F521SJX 198127-74F521SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198127-74F521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198127-74F521SJX
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-74F521SJX
Linear Comparator IC 692-74F521SJX
IC COMPARATOR IDENTITY 8B 20SOP Product overview: 74F521SJX from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74F521SJX can be used for catalog matching and distributor lookup.

IC COMPARATOR IDENTITY 8B 20SOP Product overview: 74F521SJX from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74F521SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - 74F521SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74F521SJX
Comparators 74F521SJX
Magnitude Comparator Bit Active Low Output A=B 20-SOP

Magnitude Comparator Bit Active Low Output A=B 20-SOP

Buy Now Datasheet
Comparators - 74F521SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74F521SJX
Comparators 74F521SJX
Magnitude Comparator Bit Active Low Output A=B 20-SOP

Magnitude Comparator Bit Active Low Output A=B 20-SOP

Buy Now Datasheet
Logic - Comparators - 74F521SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
74F521SJX
Logic - Comparators 74F521SJX
IC COMPARATOR IDENTITY 8B 20SOP

IC COMPARATOR IDENTITY 8B 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 198127-74F521SJX 692-74F521SJX 74F521SJX 74F521SJX
Product Name Logic - Logic - Comparators - 74F521SJX Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data