onsemi Comparators 74F521PC

Description
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 74F521PC-ND - DigiKey
Thief River Falls, MN, United States
Comparators
74F521PC-ND
Comparators 74F521PC-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
 - 74F521PC - Rochester Electronics
Newburyport, MA, United States
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDIP20

Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74F521PC
Integrated Circuits (ICs) - Logic - Comparators 74F521PC
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74F521PC-ND 74F521PC 74F521PC
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity Identity
Supply Voltage 4.5V ~ 5.5V Other
Package Type DIP DIP; Other; DIP20
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Linear - Linear - Comparators - MIC7211BM5-TR - MIC7211BM5-TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.2 V to 10 V
Package Type Other; SOT-23-5
View Details
3 suppliers