onsemi FIFOs Memory 74F413PC

Description
FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16
Request a Quote Datasheet
Description
FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F413PC - Rochester Electronics
Newburyport, MA, United States
FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16

FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16

Supplier's Site Datasheet
FIFOs Memory - 74F413PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
74F413PC
FIFOs Memory 74F413PC
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 16-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 16-PDIP

Buy Now Datasheet
FIFOs Memory - 74F413PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
74F413PC
FIFOs Memory 74F413PC
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 16-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 74F413PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
74F413PC
Integrated Circuits (ICs) - Logic - FIFOs Memory 74F413PC
IC FIFO ASYNC 64X4 16DIP

IC FIFO ASYNC 64X4 16DIP

Supplier's Site
Logic - FIFOs Memory - 74F413PC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
74F413PC
Logic - FIFOs Memory 74F413PC
IC MEMORY 1ST-IN/OUT 64X4 16-DIP

IC MEMORY 1ST-IN/OUT 64X4 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74F413PC 74F413PC 74F413PC 74F413PC
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Logic Family CMOS
Package Type DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Data Rate 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details