IC GATE NAND 2CH 4-INP 14DIP
IC GATE NAND 2CH 4-INP 14MDIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F40PC | 74F40PC | 74F40PC |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Low Level Output Current (Sink) | 64 mA | ||
| High Level Output Current (Source) | 15 mA |