Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006761-74F38SCX
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC, 4CH, 2-INP, 5V, 12.5ns, SOIC Product overview: 74F38SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F38SCX can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006761-74F38SCX | 74F38SCXTR-ND | 705-74F38SCX | 74F38SCX | 74F38SCX | 74F38SCX | 74F38SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74F38SCX | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12.5 ns | 12.5 ns | 12.5 ns | ||||
| Low Level Output Current (Sink) | 64 mA | 64 mA |