IC GATE NAND 4CH 2-INP 14DIP Product overview: 74F38PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F38PC can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
NAND Gate IC 4 Channel Open Collector 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076229-74F38PC
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74F38N; 74F38PC_NL; 74F38PC_Q; 74F38PC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC GATE NAND OPEN 4CH 2-IN 14DIP
NAND Gate IC 4 Channel Open Collector 14-DIP
NAND Gate IC 4 Channel Open Collector 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F38PC | 74F38PC | 74F38PC-ND | 076229-74F38PC | 74F38PC | 74F38PC | 74F38PC |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F38PC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12.5 ns | 12.5 ns | 12.5 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |