onsemi Logic - Flip Flops 74F379SJ

Description
IC FF D-TYPE SNGL 4BIT 16SOP
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Flip Flops
74F379SJ
Logic - Flip Flops 74F379SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74F379SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F379SJ
Flip Flops 74F379SJ
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74F379SJ 74F379SJ
Product Name Logic - Flip Flops Flip Flops
fMAX 140 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 1 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with reset; negative-edge trigger - 74HC73D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers