onsemi Flip Flops 74F379SC

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74F379SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F379SC-ND
Flip Flops 74F379SC-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74F379SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F379SC
Logic - Flip Flops 74F379SC
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74F379SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F379SC
Flip Flops 74F379SC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F379SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F379SC
Integrated Circuits (ICs) - Logic - Flip Flops 74F379SC
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F379SC-ND 74F379SC 74F379SC 74F379SC
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.5 ns
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details