onsemi Logic - Logic - Flip Flops - 74F378SC 74F378SC

Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F378SC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F378SC
1131348-74F378SC
Logic - Logic - Flip Flops - 74F378SC 1131348-74F378SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1131348-74F378SC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1131348-74F378SC
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - 74F378SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F378SC
Flip Flops 74F378SC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74F378SC 1131348-74F378SC 74F378SC
Product Name Logic - Logic - Flip Flops - 74F378SC Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Flip Flops - 74HC109DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers