The 74F373SCX is an octal transparent latch featuring 3-STATE outputs, designed for bus-organized system applications. It includes eight D-type latches that allow data to pass through when the Latch Enable (LE) input is HIGH, making the latches transparent. When LE is LOW, the data is latched based on the setup time prior to the transition. The Output Enable (OE) input controls the output state; when OE is LOW, the outputs are active, and when HIGH, the outputs enter a high impedance state. This device offers guaranteed ESD protection of 4000V minimum, making it suitable for environments where electrostatic discharge is a concern. The 74F373SCX is available in a 20-Lead Small Outline Integrated Circuit (SOIC) package, which is compact and suitable for various applications. It operates within a supply voltage range of +4.5V to +5.5V and has a wide operating temperature range from -55°C to +125°C. The device is also available in tape and reel packaging for automated assembly processes.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198122-74F373SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5.3ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 198122-74F373SCX | 74F373SCX-ND | 74F373SCX | 74F373SCX | 74F373SCX |
| Product Name | Logic - Logic - Latches - 74F373SCX | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 3 mA | 3 mA | 3 mA | ||
| Propagation Delay | 5.3 ns | 5.3 ns | 5.3 ns |