The 74F352PC is a dual 4-input multiplexer designed for high-speed data selection. It features common select inputs and individual active LOW enable inputs for each multiplexer section, allowing for independent control of the outputs. The device can select two bits of data from four sources, with outputs provided in inverted form. It is functionally equivalent to the 74F153 but offers inverted outputs. This multiplexer is suitable for applications requiring data routing from multiple registers to a common output bus or for generating functions of multiple variables. The device operates with a supply voltage range of 4.5V to 5.5V and has a maximum propagation delay of 12.5 ns, making it suitable for high-speed applications. The 74F352PC is available in a 16-lead plastic dual-in-line package (PDIP), making it easy to integrate into various circuit designs.
Multiplexer 2 x 4:1 16-PDIP
Multiplexer 2 x 4:1 16-PDIP
IC MULTIPLEXER 2 X 4:1 16DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74F352PC | 74F352PC |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4.5V ~ 5.5V |