onsemi Logic - Logic - Shift Registers - 74F350 74F350

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076221-74F350 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register, Multiplexed Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076221-74F350 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register, Multiplexed Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74F350 - 076221-74F350 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74F350
076221-74F350
Logic - Logic - Shift Registers - 74F350 076221-74F350
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076221-74F350 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register, Multiplexed Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076221-74F350
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Multiplexed
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 076221-74F350
Product Name Logic - Logic - Shift Registers - 74F350
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State
Package Type DIP; PDIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7918753P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type Other; VQFN
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers