Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076220-74F32PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
OR Gate IC 4 Channel 14-MDIP
OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
OR Gate IC 4 Channel 14-MDIP
OR Gate IC 4 Channel 14-DIP
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076220-74F32PC | 74F32PC-ND | 74F32PC | 74F32PC | 74F32PC | 74F32PC |
| Product Name | Logic - Logic - Gates and Inverters - 74F32PC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.6 ns | 5.6 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |