Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198118-74F30PC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NAND Gate IC 1 Channel 14-MDIP
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDIP14
NAND Gate IC 1 Channel 14-DIP
NAND Gate IC 1 Channel 14-MDIP
IC GATE NAND 1CH 8-INP 14DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 198118-74F30PC | 74F30PC-ND | 74F30PC | 74F30PC | 74F30PC |
| Product Name | Logic - Logic - Gates and Inverters - 74F30PC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 8 | 8 | 8 | ||
| Propagation Delay | 5 ns | 5 ns | |||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |