onsemi Logic - Logic - Specialty Logic - 74F283PC 74F283PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076217-74F283PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076217-74F283PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74F283PC - 076217-74F283PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74F283PC
076217-74F283PC
Logic - Logic - Specialty Logic - 74F283PC 076217-74F283PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076217-74F283PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076217-74F283PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 076217-74F283PC
Product Name Logic - Logic - Specialty Logic - 74F283PC
Gate Type Binary Full Adder with Fast Carry
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details