IC GATE NOR 3CH 3-INP 14SOIC Product overview: 74F27SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F27SCX can be used for catalog matching and distributor lookup.
NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F27SCX | 74F27SCX | 74F27SCX | 74F27SCX |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | ||
| Propagation Delay | 6 ns |