onsemi Logic - Logic - Counters, Dividers - 74F269SPC 74F269SPC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26207-74F269SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26207-74F269SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F269SPC - 26207-74F269SPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F269SPC
26207-74F269SPC
Logic - Logic - Counters, Dividers - 74F269SPC 26207-74F269SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26207-74F269SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 26207-74F269SPC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 74F269SPC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F269SPC-ND
Counters, Dividers 74F269SPC-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Counters, Dividers - 74F269SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F269SPC
Counters, Dividers 74F269SPC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F269SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F269SPC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F269SPC
IC BINARY COUNTER 8-BIT 24DIP

IC BINARY COUNTER 8-BIT 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 26207-74F269SPC 74F269SPC-ND 74F269SPC 74F269SPC
Product Name Logic - Logic - Counters, Dividers - 74F269SPC Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 24-PDIP DIP; "24-DIP (0.300"", 7.62mm)" DIP; 24-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details