onsemi Counters, Dividers 74F269SC

Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74F269SC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F269SC-ND
Counters, Dividers 74F269SC-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP

Buy Now Datasheet
Counters, Dividers - 74F269SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F269SC
Counters, Dividers 74F269SC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP

Buy Now Datasheet
Logic - Counters, Dividers - 74F269SC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F269SC
Logic - Counters, Dividers 74F269SC
IC COUNTER BIN BIDIR 24-SOIC W

IC COUNTER BIN BIDIR 24-SOIC W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F269SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F269SC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F269SC
IC BINARY COUNTER 8-BIT 24SOP

IC BINARY COUNTER 8-BIT 24SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F269SC-ND 74F269SC 74F269SC 74F269SC
Product Name Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Direction Bidirectional UP; DOWN
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1371209-74HC393D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers