onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74F258ASCX

Description
Win Source Part Number: 1023144-74F258ASCX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC74F258ASCX,215 6-74F258ASCX RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1023144-74F258ASCX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC74F258ASCX,215 6-74F258ASCX RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1023144-74F258ASCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1023144-74F258ASCX
Win Source Part Number: 1023144-74F258ASCX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC74F258ASCX,215 6-74F258ASCX RoHS Status: RoHS non-compliant

Win Source Part Number: 1023144-74F258ASCX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74F
Type: Multiplexer
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSC74F258ASCX,2156-74F258ASCX
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1023144-74F258ASCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC239N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 815-CD74HC4052MG4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; SOIC
View Details