onsemi Quad 5V Analog Switch and Multiplexer IC 74F257ASJX

Description
Quad 2-Input 4-Bit Multiplexer, 5.5ns, 5V, SOP Product overview: 74F257ASJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input 4-Bit Multiplexer, 5.5ns, 5V, SOP Product overview: 74F257ASJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V Analog Switch and Multiplexer IC
743-74F257ASJX
Quad 5V Analog Switch and Multiplexer IC 743-74F257ASJX
Quad 2-Input 4-Bit Multiplexer, 5.5ns, 5V, SOP Product overview: 74F257ASJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJX can be used for catalog matching and distributor lookup.

Quad 2-Input 4-Bit Multiplexer, 5.5ns, 5V, SOP Product overview: 74F257ASJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74F257ASJX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F257ASJX-ND
Signal Switches, Multiplexers, Decoders 74F257ASJX-ND
Multiplexer 4 x 2:1 16-SOP

Multiplexer 4 x 2:1 16-SOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJX - 908153-74F257ASJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJX
908153-74F257ASJX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJX 908153-74F257ASJX
Manufacturer: ON Semiconductor Win Source Part Number: 908153-74F257ASJX Series: 74F Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74F257 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908153-74F257ASJX
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74F257
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F257ASJX
Logic - Signal Switches, Multiplexers, Decoders 74F257ASJX
IC MULTIPLEXER 4 X 2:1 16SOP

IC MULTIPLEXER 4 X 2:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74F257ASJX 74F257ASJX-ND 908153-74F257ASJX 74F257ASJX
Product Name Quad 5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJX Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 7591588 - RS Components, Ltd.
Specs
Configuration Dual SPST
Package Type SOP; MSOP; Msop
Number of Pins 10
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74HC42D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers