onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJ 74F257ASJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131325-74F257ASJ Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F257 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131325-74F257ASJ Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F257 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJ - 1131325-74F257ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJ
1131325-74F257ASJ
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJ 1131325-74F257ASJ
Manufacturer: ON Semiconductor Win Source Part Number: 1131325-74F257ASJ Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F257 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131325-74F257ASJ
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74F257
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 74F257ASJ-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F257ASJ-ND
Signal Switches, Multiplexers, Decoders 74F257ASJ-ND
Multiplexer 4 x 2:1 16-SOP

Multiplexer 4 x 2:1 16-SOP

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-74F257ASJ
Quad Analog Switch and Multiplexer IC 743-74F257ASJ
Quad 2-Input 4-Bit Multiplexer IC, SOP, 5.5ns Product overview: 74F257ASJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJ can be used for catalog matching and distributor lookup.

Quad 2-Input 4-Bit Multiplexer IC, SOP, 5.5ns Product overview: 74F257ASJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F257ASJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F257ASJ
Logic - Signal Switches, Multiplexers, Decoders 74F257ASJ
IC MULTIPLEXER 4 X 2:1 16SOP

IC MULTIPLEXER 4 X 2:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131325-74F257ASJ 74F257ASJ-ND 743-74F257ASJ 74F257ASJ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F257ASJ Signal Switches, Multiplexers, Decoders Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data