onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASJ 74F251ASJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130258-74F251ASJ Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130258-74F251ASJ Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASJ - 130258-74F251ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASJ
130258-74F251ASJ
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASJ 130258-74F251ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130258-74F251ASJ Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130258-74F251ASJ
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74F251ASJ
Analog Switch and Multiplexer IC 743-74F251ASJ
IC MULTIPLEXER 1 X 8:1 16SOP Product overview: 74F251ASJ from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F251ASJ can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 16SOP Product overview: 74F251ASJ from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F251ASJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F251ASJ
Logic - Signal Switches, Multiplexers, Decoders 74F251ASJ
IC MULTIPLEXER 1 X 8:1 16SOP

IC MULTIPLEXER 1 X 8:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 130258-74F251ASJ 743-74F251ASJ 74F251ASJ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASJ Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data