onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC 74F251ASC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131321-74F251ASC Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74F251BDR; 74F251ASC_NL; 74F251ASC; 74F251ASCX_NL; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F251 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131321-74F251ASC Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74F251BDR; 74F251ASC_NL; 74F251ASC; 74F251ASCX_NL; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F251 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC - 1131321-74F251ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC
1131321-74F251ASC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC 1131321-74F251ASC
Manufacturer: ON Semiconductor Win Source Part Number: 1131321-74F251ASC Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74F251BDR; 74F251ASC_NL; 74F251ASC; 74F251ASCX_NL; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74F251 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131321-74F251ASC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74F251BDR; 74F251ASC_NL; 74F251ASC; 74F251ASCX_NL;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74F251
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 74F251ASC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F251ASC-ND
Signal Switches, Multiplexers, Decoders 74F251ASC-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74F251ASC
Analog Switch and Multiplexer IC 743-74F251ASC
IC MULTIPLEXER 1 X 8:1 16SOIC Product overview: 74F251ASC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F251ASC can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 16SOIC Product overview: 74F251ASC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F251ASC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F251ASC
Logic - Signal Switches, Multiplexers, Decoders 74F251ASC
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131321-74F251ASC 74F251ASC-ND 743-74F251ASC 74F251ASC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F251ASC Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915285 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 20
View Details
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
4-bit bus switch - 74CBTLV3126BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers