Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198115-74F244PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 198115-74F244PC | 74F244PC-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F244PC | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |