onsemi OEM Parts - OEM Parts (0 - 9) - 74F241SCX 74F241SCX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040181-74F241SCX Polarity: Non-Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040181-74F241SCX Polarity: Non-Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74F241SCX - 1040181-74F241SCX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74F241SCX
1040181-74F241SCX
OEM Parts - OEM Parts (0 - 9) - 74F241SCX 1040181-74F241SCX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040181-74F241SCX Polarity: Non-Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040181-74F241SCX
Polarity: Non-Inverting
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 5.2 ns
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040181-74F241SCX
Product Name OEM Parts - OEM Parts (0 - 9) - 74F241SCX
Unlock Full Specs
to access all available technical data