Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765295-74F240SJX
Series: 74F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74F240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): N74F2240D; SN74F240DWE4; SN74F240DWG4;
Introduction Date: July 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 5.5V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74F240SJX-ND | 765295-74F240SJX | 74F240SJX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F240SJX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |