onsemi Memory 74F219PC

Description
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP
Request a Quote Datasheet
Description
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 74F219PC-ND - DigiKey
Thief River Falls, MN, United States
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP

RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP

Buy Now Datasheet
Memory - RAM - 74F219PC - 076202-74F219PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 74F219PC
076202-74F219PC
Memory - RAM - 74F219PC 076202-74F219PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076202-74F219PC Packaging: Tube/Rail Mounting: Through Hole Technology: RAM Memory Type: Volatile Memory Size: 64b (16 x 4) Access Time: 27ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: RAM Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076202-74F219PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: RAM
Memory Type: Volatile
Memory Size: 64b (16 x 4)
Access Time: 27ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: RAM
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-74F219PC
Memory IC and Storage Component 774-74F219PC
IC RAM 64 PARALLEL 16DIP Product overview: 74F219PC from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-74F219PC can be used for catalog matching and distributor lookup.

IC RAM 64 PARALLEL 16DIP Product overview: 74F219PC from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-74F219PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 74F219PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
74F219PC
Integrated Circuits (ICs) - Memory - Memory 74F219PC
IC RAM 64BIT PARALLEL 16DIP

IC RAM 64BIT PARALLEL 16DIP

Supplier's Site
Memory - 74F219PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
74F219PC
Memory 74F219PC
RAM Memory IC 64bit Parallel 27 ns 16-PDIP

RAM Memory IC 64bit Parallel 27 ns 16-PDIP

Buy Now Datasheet
Memory 74F219PC
IC RAM 64B PARALLEL 16DIP

IC RAM 64B PARALLEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74F219PC-ND 076202-74F219PC 774-74F219PC 74F219PC 74F219PC 74F219PC
Product Name Memory Memory - RAM - 74F219PC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-PDIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V Through Hole 4.5V ~ 5.5V
Memory Category Volatile Volatile, , RAM Volatile RAM RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8 611 200 893 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details