Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076201-74F20SCX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel 14-SOIC
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14
IC GATE NAND 2CH 4-INP 14SOIC Product overview: 74F20SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F20SCX can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076201-74F20SCX | 74F20SCX-ND | 74F20SCX | 705-74F20SCX | 74F20SCX | 74F20SCX | 74F20SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74F20SCX | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |