Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076200-74F20PC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
2-Input NAND Gate IC, 4-In, 2-Ch, 5ns, 5V, PDIP Product overview: 74F20PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F20PC can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-MDIP
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDIP14
IC GATE NAND 2CH 4-INP 14DIP
NAND Gate IC 2 Channel 14-MDIP
NAND Gate IC 2 Channel 14-DIP
IC GATE NAND 2CH 4-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076200-74F20PC | 705-74F20PC | 74F20PC-ND | 74F20PC | 74F20PC | 74F20PC | 74F20PC |
| Product Name | Logic - Logic - Gates and Inverters - 74F20PC | 5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |