Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198113-74F191SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER BINARY UP/DWN 16SOIC
IC COUNTER BINARY UP/DWN 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F191SCX-ND | 198113-74F191SCX | 74F191SCX | 74F191SCX | 74F191SCX | 74F191SCX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F191SCX | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | Bidirectional | UP; DOWN | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |