onsemi Memory 74F189PC

Description
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP
Request a Quote Datasheet
Description
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 74F189PC-ND - DigiKey
Thief River Falls, MN, United States
RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP

RAM Memory IC 64b (16 x 4) Parallel 27ns 16-PDIP

Buy Now Datasheet
Memory - RAM - 74F189PC - 1131301-74F189PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 74F189PC
1131301-74F189PC
Memory - RAM - 74F189PC 1131301-74F189PC
Manufacturer: ON Semiconductor Win Source Part Number: 1131301-74F189PC Packaging: Tube Mounting Style: Through Hole Technology: RAM Memory Type: Volatile Memory Size: 64b (16 x 4) Access Time: 27ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: RAM Manufacturer Homepage: www.fairchildsemi.co m Write Cycle Time - Word, Page: 29ns Memory Interface: Parallel Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74F189 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131301-74F189PC
Packaging: Tube
Mounting Style: Through Hole
Technology: RAM
Memory Type: Volatile
Memory Size: 64b (16 x 4)
Access Time: 27ns
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: RAM
Manufacturer Homepage: www.fairchildsemi.com
Write Cycle Time - Word, Page: 29ns
Memory Interface: Parallel
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74F189
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-74F189PC
Memory IC and Storage Component 774-74F189PC
Random Access Memory 16-Pin PDIP Product overview: 74F189PC from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-74F189PC can be used for catalog matching and distributor lookup.

Random Access Memory 16-Pin PDIP Product overview: 74F189PC from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-74F189PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 74F189PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
74F189PC
Integrated Circuits (ICs) - Memory - Memory 74F189PC
IC RAM 64BIT PARALLEL 16DIP

IC RAM 64BIT PARALLEL 16DIP

Supplier's Site
Memory - 74F189PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
74F189PC
Memory 74F189PC
RAM Memory IC 64bit Parallel 27 ns 16-PDIP

RAM Memory IC 64bit Parallel 27 ns 16-PDIP

Buy Now Datasheet
Memory 74F189PC
IC RAM 64B PARALLEL 16DIP

IC RAM 64B PARALLEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74F189PC-ND 1131301-74F189PC 774-74F189PC 74F189PC 74F189PC 74F189PC
Product Name Memory Memory - RAM - 74F189PC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Memory Category Volatile Volatile, , RAM Volatile RAM RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S03ALM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers