onsemi Logic - Logic - Flip Flops - 74F174SJX 74F174SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076196-74F174SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076196-74F174SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F174SJX
076196-74F174SJX
Logic - Logic - Flip Flops - 74F174SJX 076196-74F174SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076196-74F174SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076196-74F174SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74F174SJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 1-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 1-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F174SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F174SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74F174SJX
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site
Flip Flops - 74F174SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F174SJX
Flip Flops 74F174SJX
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74F174SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F174SJX
Flip Flops 74F174SJX
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74F174SJX
Logic - Flip Flops 74F174SJX
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 076196-74F174SJX 74F174SJX 74F174SJX 74F174SJX 74F174SJX
Product Name Logic - Logic - Flip Flops - 74F174SJX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 10 ns
fMAX 80 MHz 80 MHz
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74AUP1G74GD,125 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOLCC8
Logic Family CMOS
View Details
4 suppliers