onsemi Logic - Logic - Flip Flops - 74F174SC 74F174SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131294-74F174SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 80MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74F174 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 45mA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131294-74F174SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 80MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74F174 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 45mA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F174SC
1131294-74F174SC
Logic - Logic - Flip Flops - 74F174SC 1131294-74F174SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131294-74F174SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 80MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74F174 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 45mA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131294-74F174SC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 80MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74F174
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 45mA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now
 - 74F174SC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 1-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 1-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - 74F174SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F174SC-ND
Flip Flops 74F174SC-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F174SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F174SC
Integrated Circuits (ICs) - Logic - Flip Flops 74F174SC
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - 74F174SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F174SC
Flip Flops 74F174SC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74F174SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F174SC
Flip Flops 74F174SC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74F174SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F174SC
Logic - Flip Flops 74F174SC
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1131294-74F174SC 74F174SC 74F174SC-ND 74F174SC 74F174SC 74F174SC
Product Name Logic - Logic - Flip Flops - 74F174SC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 10 ns
fMAX 80 MHz 80 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT273DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers