Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076194-74F169SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
IC BINARY COUNTER 4-BIT 16SOP
IC COUNTER 4STAGE SYNC 16SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 076194-74F169SJX | 74F169SJX | 74F169SJX | 74F169SJX | 74F169SJX |
| Product Name | Logic - Logic - Counters, Dividers - 74F169SJX | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | SOP; 16-SOP | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Counter Category | Synchronous | Synchronous |