Shift Shift Register 1 Element 8 Bit 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765289-74F164ASCX
Series: 74F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC REGISTER SER/PAR I/O 14SOIC
IC REGISTER SER/PAR I/O 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F164ASCX-ND | 765289-74F164ASCX | 74F164ASCX | 74F164ASCX | 74F164ASCX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74F164ASCX | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC |