The 74F163APC is a high-speed synchronous modulo-16 binary counter designed for applications requiring programmable dividers. It features synchronous counting and loading capabilities, with a typical count frequency of 120MHz. The device includes a synchronous reset input that allows for simultaneous resetting of outputs on the rising edge of the clock, enhancing its versatility in multi-stage counter configurations. The 74F163APC is housed in a 16-lead plastic dual-in-line package (PDIP), making it suitable for various circuit designs. It operates with D-type edge-triggered flip-flops and supports multiple control inputs for flexible operation modes, including counting, parallel loading, and resetting. This product is ideal for engineers looking for reliable and efficient counting solutions in digital applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198106-74F163APC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16
IC COUNTER BIN SYNC PRESET 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 198106-74F163APC | 74F163APC-ND | 74F163APC | 74F163APC | 74F163APC | 74F163APC |
| Product Name | Logic - Logic - Counters, Dividers - 74F163APC | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous | Synchronous | Synchronous |