The 74F162APC is a high-speed synchronous BCD decade counter designed for applications requiring programmable dividers. It operates in the BCD (8421) sequence and features synchronous counting and loading capabilities. The device includes a Synchronous Reset input that allows for simultaneous resetting of all outputs on the rising edge of the clock, overriding counting and parallel loading functions.
This counter supports a typical count rate of 120 MHz and utilizes D-type edge-triggered flip-flops. It has four control inputs,ÄîSynchronous
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Decade Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16
IC COUNTER SYNC PRESET BCD 16DIP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
IC DECADE COUNTER 4-BIT 16DIP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F162APC-ND | 74F162APC | 74F162APC | 74F162APC | 74F162APC |
| Product Name | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | ||
| Counter Direction | UP | UP | UP | ||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |