onsemi Logic - Logic - Counters, Dividers - 74F161ASC 74F161ASC

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F161ASC - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74F161ASC - 1131286-74F161ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F161ASC
1131286-74F161ASC
Logic - Logic - Counters, Dividers - 74F161ASC 1131286-74F161ASC
Manufacturer: ON Semiconductor Win Source Part Number: 1131286-74F161ASC Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74F161 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131286-74F161ASC
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74F161
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Counters, Dividers - 74F161ASC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F161ASC-ND
Counters, Dividers 74F161ASC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F161ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F161ASC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F161ASC
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - 74F161ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161ASC
Counters, Dividers 74F161ASC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 74F161ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161ASC
Counters, Dividers 74F161ASC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - 74F161ASC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F161ASC
Logic - Counters, Dividers 74F161ASC
IC BINARY COUNTER SYNC 16SOIC

IC BINARY COUNTER SYNC 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F161ASC 1131286-74F161ASC 74F161ASC-ND 74F161ASC 74F161ASC 74F161ASC
Product Name Logic - Logic - Counters, Dividers - 74F161ASC Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP16 SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54193/BEA - Rochester Electronics
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Package Type DIP; CDIP
View Details
2 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers