onsemi Logic - Logic - Counters, Dividers - 74F161APC 74F161APC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131285-74F161APC Packaging: Tube Mounting Style: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing Family Part Number: 74F161 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131285-74F161APC Packaging: Tube Mounting Style: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing Family Part Number: 74F161 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F161APC - 1131285-74F161APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F161APC
1131285-74F161APC
Logic - Logic - Counters, Dividers - 74F161APC 1131285-74F161APC
Manufacturer: ON Semiconductor Win Source Part Number: 1131285-74F161APC Packaging: Tube Mounting Style: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing Family Part Number: 74F161 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131285-74F161APC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing
Family Part Number: 74F161
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Counters, Dividers - 74F161APC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F161APC-ND
Counters, Dividers 74F161APC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - 74F161APC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F161APC
Logic - Counters, Dividers 74F161APC
IC COUNTER BINARY 4BIT 16-DIP

IC COUNTER BINARY 4BIT 16-DIP

Supplier's Site Datasheet
Counters, Dividers - 74F161APC - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
74F161APC
Counters, Dividers 74F161APC
IC COUNTER BINARY 4BIT 16-DIP

IC COUNTER BINARY 4BIT 16-DIP

Supplier's Site Datasheet
Counters, Dividers - 74F161APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161APC
Counters, Dividers 74F161APC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - 74F161APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161APC
Counters, Dividers 74F161APC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1131285-74F161APC 74F161APC-ND 74F161APC 74F161APC 74F161APC
Product Name Logic - Logic - Counters, Dividers - 74F161APC Counters, Dividers Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic Case Style Nexperia - 24AC3286 - Newark, An Avnet Company
Specs
Package Type DHVQFN-EP
Number of Pins 16
View Details